EN
  • EN
  • DE

BSS138PS

Part No BSS138PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 60 V, 320 mA dual N-channel Trench MOSFET / Trans MOSFET N-CH 60V 0.32A Automotive 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154916-BSS138PS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BSS138PS
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BSS138PS CAD Model

Description

Introducing the BSS138PS Dual N-Channel MOSFET from NXP Semiconductors

The BSS138PS is a high-performance, dual N-channel enhancement mode Field Effect Transistor (FET) brought to you by NXP Semiconductors, a leader in the electronics industry. This product is designed to deliver efficient power control and switching applications with its cutting-edge technology and compact form factor.

Encased in a small 6-pin SOT-363 package, the BSS138PS is optimized for space-sensitive applications while providing robust electrical characteristics. Each MOSFET in the BSS138PS can handle a continuous drain current of 200 mA, making it suitable for a variety of low-power applications. With a low on-resistance of 3.5 Ohms, it ensures minimal power loss and heat generation, enhancing the overall efficiency of your designs.

The device features a low threshold voltage of 1.5V (max), which enables operation at lower gate voltages, making it ideal for interfacing with low-voltage logic circuits and microcontrollers. This characteristic is particularly beneficial in battery-operated devices, where power conservation is of utmost importance.

Moreover, the BSS138PS boasts fast switching speeds, a critical attribute for high-frequency applications. Its fast switching capabilities ensure that devices can operate more efficiently, reducing energy consumption and improving performance in power management systems.

This dual MOSFET is also characterized by its high input impedance, which minimizes the loading effect on upstream circuits. This feature is significant when used in applications such as signal switching, where maintaining signal integrity is paramount.

The BSS138PS is designed with an eye on reliability, featuring built-in electrostatic discharge (ESD) protection. This protection safeguards the device from inadvertent static discharges, which can be detrimental to electronic components, especially in industrial and automotive environments where robustness is critical.

In summary, the BSS138PS from NXP Semiconductors is a versatile and reliable component suitable for a wide range of applications, including power management, load switching, and signal processing. Its compact size, low on-resistance, and fast switching speeds make it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,222 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess