EN
  • EN
  • DE

BT169D.126

Part No BT169D.126
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristor SCR 400V 9A 3-Pin SPT Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer NXP
Win Source Part Number 237484-BT169D.126
Popularity Low
Supply and Demand Status Limited
Family Name BT169D
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BT169D.126 CAD Model

Description

The BT169D.126 from NXP is a robust silicon controlled rectifier (SCR) designed for high-performance in a wide range of applications. This SCR, also known as a thyristor, is a semiconductor device that exhibits a bistable operation, making it ideal for the control of electrical power and for switching applications where reliability and efficiency are paramount.

Key Features

  • Voltage Rating: The device is capable of withstanding voltages up to 400V, providing a good margin for applications in industrial and consumer electronics where high voltage operation is required.
  • Current Handling: With an on-state current rating of 0.8A, the BT169D.126 can control moderate levels of power, suitable for a variety of light to medium-duty applications.
  • Gate Trigger Current: The device features a sensitive gate that can be triggered with a very low current, simplifying the drive circuitry and reducing power consumption.
  • Package: Encased in a compact SOT54 (TO-92) plastic package, the BT169D.126 is designed for through-hole mounting, making it easy to integrate into existing designs.
  • Temperature Range: It operates within a junction temperature range of -40°C to +125°C, ensuring stable performance across a broad range of environmental conditions.

Applications

The BT169D.126 SCR is versatile and can be used in various applications, including:

  • Ignition circuits for gas stoves and heaters
  • Motor control circuits in power tools and household appliances
  • Overvoltage crowbar protection circuits
  • Control elements in phase control applications
  • Switching power supplies and UPS systems

Quality and Reliability

NXP is known for its commitment to quality, and the BT169D.126 is no exception. It is manufactured to meet high standards of reliability and performance, making it a trusted choice for engineers and designers looking for a dependable SCR for their electronic designs.

Conclusion

Whether you are designing a new circuit or replacing an existing SCR, the BT169D.126 from NXP offers a balance of performance, reliability, and ease of use. Its combination of features makes it an excellent choice for a wide range of power control applications.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0602 $50.2670
2,025+ $0.0494 $100.0350
3,140+ $0.0478 $150.0920
4,320+ $0.0463 $200.0160
5,595+ $0.0447 $250.0965
7,485+ $0.0401 $300.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,775 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess