EN
  • EN
  • DE

BU4506AF

Part No BU4506AF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 5A 3-Pin(3+Tab) TO-247F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237955-BU4506AF
Popularity Medium
Supply and Demand Status Limited
Family Name BU4506AF
Introduction Date January 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU4506AF CAD Model

Description

Introducing the NXP BU4506AF High-Voltage NPN Power Transistor

The NXP BU4506AF represents a robust solution for designers looking to implement a high-voltage, high-speed switching transistor in their electronic applications. This NPN power transistor is engineered to handle significant power levels, making it an ideal choice for a wide range of industrial and consumer products.

Key Features

  • Voltage Capabilities: The BU4506AF is designed to withstand high voltages, offering a collector-base voltage (VCBO) of 1500V which ensures reliable operation even under demanding electrical conditions.
  • Current Handling: With a collector current (IC) of up to 6A, this transistor can manage considerable power throughput, suitable for heavy-duty switching applications.
  • Speed: The device boasts a transition frequency (fT) of 4MHz, which allows for high-speed switching, essential for efficiency in power converters and inverters.
  • High Power Dissipation: It has a notable power dissipation (Ptot) of 45W, enabling it to handle significant energy without compromising performance.
  • Integrated Damper Diode: The inclusion of a built-in damper diode provides protection against inductive load transients, enhancing the BU4506AF’s robustness in real-world applications.

Applications

The BU4506AF is versatile and can be used in various applications such as:

  • Switching regulators and power supplies
  • Horizontal deflection circuits in televisions and monitors
  • High-voltage inverters
  • Motor control systems
  • Lighting systems

Reliability and Quality

NXP is known for its commitment to quality, and the BU4506AF is no exception. It is constructed to meet the high reliability standards expected of power transistors used in commercial and industrial environments. With its superior electrical characteristics and thermal performance, the BU4506AF from NXP is a dependable choice for designers seeking a high-performance power transistor.

Whether you are designing a sophisticated power supply or looking to improve the efficiency of your motor control circuitry, the NXP BU4506AF offers the performance and reliability to meet your needs.

You May Also Be Interested in

Intersil
Lowest to $13.2432
Diodes Incorporated
Lowest to $5.4135
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess