EN
  • EN
  • DE

BUK7109-75AIE,118

Part No BUK7109-75AIE,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 121nC @ 10V
Max Input Capacitance 4700pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Current Sensing
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-426
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 126903-BUK7109-75AIE,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian BUK7109-75AIE,118 CAD Model

Description

Introducing the BUK7109-75AIE,118 Power MOSFET by NXP Semiconductors

Experience the power and efficiency of the BUK7109-75AIE,118, a state-of-the-art Power MOSFET brought to you by NXP Semiconductors. This advanced component is designed to meet the needs of modern high-efficiency power conversion and management applications. Whether you're designing automotive systems, power supplies, or motor control circuits, the BUK7109-75AIE,118 offers the performance and reliability you require.

Key Features

  • Low On-State Resistance: The BUK7109-75AIE,118 boasts an incredibly low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your electronic designs.
  • High-Speed Switching: With its fast switching capabilities, this Power MOSFET minimizes switching losses and is ideal for high-frequency power switching applications.
  • Robust Thermal Management: The device is encapsulated in a TO-220 package, known for its excellent thermal conduction properties, ensuring reliable operation even under high temperature conditions.
  • Automotive Grade: As an AEC-Q101 qualified component, the BUK7109-75AIE,118 is suitable for automotive applications, where it can withstand the rigors of the automotive environment.

Applications

The versatility of the BUK7109-75AIE,118 Power MOSFET makes it an ideal choice for a wide range of applications, including:

  • Automotive systems such as engine control units, LED lighting, and powertrain applications
  • DC/DC converters and power management circuits
  • Motor drives and controllers
  • Switch mode power supplies (SMPS)
  • Load switches and battery management systems

Technical Specifications

Some of the key specifications of the BUK7109-75AIE,118 include:

  • Drain-source voltage (V<sub>DSS): 75V
  • Continuous drain current (I<sub>D): 75A
  • Power dissipation (P<sub>D): 110W
  • Operating temperature range: -55°C to 175°C

With its robust design, the BUK7109-75AIE,118 from NXP Semiconductors is engineered to deliver exceptional performance and reliability. It is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5500 $62.0000
95+ $1.2728 $120.9160
145+ $1.2324 $178.6980
195+ $1.1931 $232.6545
255+ $1.1527 $293.9385
340+ $1.0337 $351.4580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess