EN
  • EN
  • DE

BUK7L06-34ARC,127

Part No BUK7L06-34ARC,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 34V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 34V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.8V @ 1mA
Max Gate Charge 82nC @ 10V
Max Input Capacitance 4533pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025303-BUK7L06-34ARC,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK7L06-34ARC,127 CAD Model

Description

Product Overview: BUK7L06-34ARC,127

The BUK7L06-34ARC,127 is a high-performance, automotive-grade Power MOSFET manufactured by NXP Semiconductors, a leader in the industry known for innovative and reliable products. This advanced power management component is designed to meet the rigorous demands of modern automotive applications, offering a combination of low on-state resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device features an exceptionally low on-state resistance, which minimizes power loss and improves efficiency in high current applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK7L06-34ARC,127 is ideal for high-frequency operations, contributing to better performance in power conversion and regulation circuits.
  • Automotive Qualification: Qualified according to AEC-Q101 standards, this MOSFET ensures reliability and performance under the harsh conditions typical of automotive environments.
  • Logic Level Gate Drive: This component can be driven directly from low-power microcontrollers, simplifying circuit design and reducing the need for additional driver circuits.
  • Thermal Management: The MOSFET is encapsulated in a TO-220AB package, which provides excellent thermal conduction properties, ensuring stable operation over a wide temperature range.

Applications

The versatility of the BUK7L06-34ARC,127 makes it suitable for a broad array of automotive applications, including but not limited to:

  • Motor drives and controllers
  • DC/DC converters
  • Battery management systems
  • LED lighting systems
  • Powertrain systems

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 55V Continuous Drain Current (I<sub>D) 34A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to +175°C

In summary, the BUK7L06-34ARC,127 MOSFET from NXP is an exemplary solution for automotive power management tasks where efficiency, reliability, and high performance are paramount.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess