EN
  • EN
  • DE

BY229X-800

Part No BY229X-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes fast, soft-recovery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156553-BY229X-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BY229X-800 CAD Model

Description

The NXP BY229X-800 is a state-of-the-art fast recovery diode designed to meet the demands of high-performance power supply systems. This robust component is engineered to provide efficient and reliable operation in a variety of applications, including switch-mode power supplies (SMPS), high-frequency rectifiers, and freewheeling diodes in converters and inverters.

Key Features

  • High Reverse Voltage: With a maximum repetitive peak reverse voltage of 800V, the BY229X-800 is suitable for high-voltage applications, ensuring stability and reliability in challenging conditions.
  • Fast Recovery Time: The device boasts an impressive recovery time, minimizing power losses and increasing efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and enhances overall system efficiency, making it an energy-efficient choice for modern electronic devices.
  • High Surge Current Capability: This diode is capable of handling high surge currents, providing excellent performance during transient conditions and ensuring the protection of the circuit.

Applications

The versatility of the BY229X-800 allows it to be used in a wide range of applications. It is particularly well-suited for power management tasks where fast switching and high voltage are required. Its reliability and efficiency make it an ideal choice for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Energy-saving lighting systems
  • High-frequency inverter circuits
  • Automotive electrical systems

Technical Specifications

Parameter Value
Package SOD-57
Repetitive Peak Reverse Voltage (VRRM) 800V
Average Forward Current (IF(AV)) 2A
Non-Repetitive Peak Forward Surge Current (IFSM) 50A
Recovery Time (trr) Typical values

The BY229X-800 from NXP is a robust and reliable component that offers superior performance for a wide range of electronic applications. Its fast recovery time, high surge current capability, and energy-efficient operation make it an essential component for modern high-speed circuit designs.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess