EN
  • EN
  • DE

BYC20-600

Part No BYC20-600
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 500V 20A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 500V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 200μA @ 600V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Device Package TO-220AC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 201681-BYC20-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYC20-600 CAD Model

Description

The BYC20-600 is a cutting-edge, high-performance rectifier diode designed and manufactured by NXP Semiconductors, a global leader in the semiconductor industry. This component is specifically engineered to meet the stringent requirements of modern electronic applications, offering both high efficiency and reliability.

Key Features

  • Reverse Voltage: The BYC20-600 is capable of withstanding a reverse voltage of up to 600V, making it suitable for use in high voltage circuits.
  • Forward Current: It can handle a forward current of up to 20A, ensuring it can support a high current load without performance degradation.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The device boasts a fast switching speed, which is critical for applications that require quick response times.
  • High Surge Current Capability: It has an excellent capability to withstand surge currents, providing additional protection against unexpected current spikes.

Applications

The BYC20-600 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Switching power supplies
  • Converters
  • Freewheeling diodes in various applications
  • Energy storage systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BYC20-600 is no exception, as it is built to meet rigorous industry standards for performance and reliability. It is designed to withstand harsh environments and provide consistent performance over its lifespan.

Environmental Compliance

The BYC20-600 complies with various environmental regulations, including RoHS directives, ensuring that it is free from harmful substances and suitable for use in environmentally-sensitive applications.

If you're looking for a robust, efficient, and reliable rectifier diode for your high-voltage, high-current applications, the BYC20-600 from NXP is an excellent choice that will not disappoint.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess