EN
  • EN
  • DE

BZB84-B13/DG

Part No BZB84-B13/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 13V 2% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238489-BZB84-B13/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-B13
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-B13/DG CAD Model

Description

Product Overview: BZB84-B13/DG - NXP

The BZB84-B13/DG is a high-performance, dual common-anode Zener diode, meticulously designed by NXP Semiconductors for voltage regulation and suppression applications. Engineered to provide a precise Zener breakdown voltage of 13 volts, this component is well-suited for use in a wide array of electronic circuits requiring voltage reference or protection.

Key Features

  • Package: The BZB84-B13/DG comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications. Its compact form factor allows for high-density mounting on PCBs, making it a versatile choice for modern electronic designs.
  • Power Dissipation: With a power dissipation of 300 mW, this Zener diode can handle a considerable amount of power for its size, ensuring reliability and longevity even under stressful conditions.
  • Dual Diode Configuration: The dual diode design with common anode connection provides design flexibility. This configuration can simplify circuit design by reducing the number of components required for voltage regulation tasks.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which ensures precise voltage regulation and stability in your circuit.
  • Operating Temperature Range: The BZB84-B13/DG is designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for various industrial and automotive applications.

Applications

The BZB84-B13/DG Zener diode is commonly used in:

  • Voltage regulation circuits for stable power supply
  • Protection circuits to prevent overvoltage damage
  • Reference voltage circuits in analog-to-digital converters
  • Transient voltage suppression in sensitive electronics

With its robust design and precise voltage control, the BZB84-B13/DG from NXP is an excellent choice for engineers and designers looking for a reliable Zener diode solution. Its small footprint, high power dissipation, and precision make it a go-to component for ensuring stable operation in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess