EN
  • EN
  • DE

BZT52H-B4V7

Part No BZT52H-B4V7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 4.7V 2% 78Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157384-BZT52H-B4V7
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZT52H-B4V7
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-B4V7 CAD Model

Description

Product Overview: BZT52H-B4V7 from NXP

The BZT52H-B4V7 is a high-performance, surface-mounted Zener diode engineered by NXP Semiconductors, a trusted leader in the electronic components industry. This precision Zener diode offers a nominal Zener voltage of 4.7V, making it ideal for providing voltage regulation in a wide array of electronic circuits. The device is designed to fit into compact spaces, thanks to its small SOD-123F plastic package, which is not only space-efficient but also offers excellent thermal performance.

Key Features

  • Zener Voltage: The BZT52H-B4V7 provides a precise Zener voltage of 4.7 volts, which is suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 375 mW, this Zener diode can support a moderate amount of power in circuit operations without overheating.
  • Package Type: Encased in a compact SOD-123F package, the BZT52H-B4V7 is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss and improved efficiency in its operation.
  • High Stability: NXP's BZT52H-B4V7 offers excellent stability over its entire temperature range, providing reliable performance under varying environmental conditions.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range from -55°C to +150°C, catering to applications that may experience extreme temperature variations.

Applications

The BZT52H-B4V7 is versatile and can be used in various electronic applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops for voltage stabilization
  • Power management circuits in both industrial and commercial equipment
  • Telecommunication devices that require consistent voltage regulation
  • Automotive electronics where stable Zener voltage is critical

With its precise voltage regulation, low leakage current, and robust package, the BZT52H-B4V7 from NXP Semiconductors is an excellent choice for designers looking for a reliable Zener diode to integrate into their electronic projects. Its compatibility with automated assembly lines also makes it suitable for mass production, ensuring consistency and quality in high-volume manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,755+ $0.0363 $100.0065
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess