EN
  • EN
  • DE

TS3A27518EZQSR

Part No TS3A27518EZQSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 6X1 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 6
Max On Resistance 6.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 59ns, 60.6ns
-3db Bandwidth 240MHz
Charge Injection 0.81pC
Channel Capacitance(CS off, CD off) 13pF, 8.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -62dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-BGA MICROSTAR JUNIOR (3x3)
Win Source Part Number 035061-TS3A27518EZQSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3A27518EZQSR CAD Model

Description

Product Overview: TS3A27518EZQSR by Texas Instruments

The TS3A27518EZQSR is a cutting-edge, 6-channel single-pole double-throw (SPDT) analog switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance component is engineered to facilitate the routing of analog or digital signals in a variety of applications, including mobile phones, PDAs, media players, and other portable electronic devices.

This versatile switch offers a wide range of features that make it an ideal choice for designers seeking a reliable and efficient solution for signal routing. The TS3A27518EZQSR operates over a broad power supply range from 1.65V to 3.6V, which allows it to be used in systems with different voltage requirements. This flexibility is particularly beneficial for battery-operated devices where power efficiency is critical.

One of the key advantages of the TS3A27518EZQSR is its low on-state resistance (typically 0.5 ohms), which minimizes signal distortion and ensures high signal integrity. Additionally, the device boasts a high-bandwidth performance that supports fast switching speeds, making it suitable for high-frequency applications.

The switch is designed with break-before-make switching, which prevents signal cross-talk during channel transitions. This feature is essential for maintaining the clarity and integrity of the signal path in complex electronic systems.

Furthermore, the TS3A27518EZQSR incorporates an industry-standard QFN (quad flat no-lead) package, which not only provides a compact footprint but also enhances thermal performance. The device also includes ESD (electrostatic discharge) protection circuits, which safeguard the switch against static electricity and other transient voltage spikes that can occur during handling and operation.

For ease of use, the TS3A27518EZQSR is fully specified over the extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh operating conditions. Its robust design and high-quality construction make it a durable and long-lasting solution for any signal switching requirements.

In summary, the TS3A27518EZQSR from Texas Instruments is a high-performance, versatile analog switch that offers excellent signal integrity, low power consumption, and superior reliability, making it an excellent choice for designers in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2927 $51.7080
95+ $1.0607 $100.7665
150+ $1.0276 $154.1400
205+ $0.9944 $203.8520
265+ $0.9613 $254.7445
350+ $0.8618 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess