EN
  • EN
  • DE

BZT52H-B6V8

Part No BZT52H-B6V8
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157388-BZT52H-B6V8
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-B6V8 CAD Model

Description

Introducing the BZT52H-B6V8 Zener Diode from NXP Semiconductors

The BZT52H-B6V8 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is specifically crafted to provide a precise voltage regulation solution with a nominal Zener voltage of 6.8V. It is a popular choice for a wide range of applications, including voltage stabilization and voltage reference purposes in various electronic circuits.

With its compact SOD-123F package, the BZT52H-B6V8 ensures a minimal footprint on the circuit board, making it an ideal component for space-constrained applications. This surface-mounted device is not only space-efficient but also boasts high thermal performance, ensuring reliability and longevity even under challenging operating conditions.

The BZT52H-B6V8 has a tight voltage tolerance, which is a critical feature for applications requiring precise voltage regulation. This Zener diode is capable of handling a power dissipation of up to 375 mW, making it suitable for handling moderate power levels in electronic circuits. Additionally, its non-repetitive peak reverse power dissipation is specified, providing further protection against power spikes.

Users will appreciate the BZT52H-B6V8's robust operational characteristics, including its low leakage current and low dynamic impedance. These features contribute to the diode's efficient operation, ensuring that it maintains stability across different temperatures and operating conditions. The device is also characterized for its surge capabilities, offering protection against transient voltage spikes that can potentially damage sensitive electronic components.

Compliance with RoHS directives makes the BZT52H-B6V8 an environmentally friendly choice, adhering to current regulations on hazardous substances. NXP's commitment to environmental sustainability is evident in this lead-free and halogen-free Zener diode, making it a responsible choice for both commercial and industrial applications.

Whether you're designing power management systems, consumer electronics, or automotive circuits, the BZT52H-B6V8 from NXP Semiconductors provides the performance, efficiency, and reliability required to meet the demands of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,515+ $0.0199 $50.0485
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
12,990+ $0.0154 $200.0460
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 2515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess