EN
  • EN
  • DE

BZT52H-C2V7

Part No BZT52H-C2V7
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 2.7V 5% 83Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157403-BZT52H-C2V7
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZT52H-C2V7
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-C2V7 CAD Model

Description

Introducing the BZT52H-C2V7 Zener Diode from NXP

The BZT52H-C2V7 is a high-performance Zener diode crafted with precision by NXP Semiconductors, a leader in the electronic components industry. This small but mighty component is designed to provide a reliable voltage regulation solution across a variety of applications, ensuring stability and protection in electronic circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 2.7V, the BZT52H-C2V7 offers precise voltage regulation, making it ideal for use in delicate electronics where constant voltage is crucial.
  • High Stability: This Zener diode exhibits excellent stability over time, ensuring long-term reliability for your electronic projects.
  • Low Leakage Current: Its design minimizes leakage current, enhancing the overall efficiency of the circuit in which it's deployed.
  • Power Dissipation: With a power dissipation of 375 mW, the BZT52H-C2V7 can handle a reasonable amount of power, making it suitable for a wide range of applications.
  • Compact SOD123F Package: The device comes in a small SOD123F surface-mounted package, allowing for high-density PCB designs and saving valuable board space.
  • RoHS Compliant: It is also RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.

Applications

The BZT52H-C2V7 is versatile and can be used in various applications that require precise voltage regulation. These include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Portable battery-powered devices

Quality and Reliability

NXP Semiconductors is renowned for producing high-quality components, and the BZT52H-C2V7 is no exception. Each diode is rigorously tested to meet stringent quality standards, ensuring that you receive a product that performs reliably under various conditions.

For engineers and designers looking for a compact, efficient, and reliable voltage regulation solution, the BZT52H-C2V7 Zener diode from NXP is an excellent choice. Its combination of features makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0203 $57.7535
6,900+ $0.0168 $115.9200
10,715+ $0.0162 $173.5830
14,710+ $0.0157 $230.9470
19,085+ $0.0152 $290.0920
25,425+ $0.0136 $345.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess