EN
  • EN
  • DE

BZV90-C12

Part No BZV90-C12
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157563-BZV90-C12
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C12 CAD Model

Description

Product Overview: BZV90-C12 - NXP

The BZV90-C12 is a robust and reliable Zener diode from the well-known semiconductor manufacturer, NXP Semiconductors. This electronic component is specifically designed to provide a precise voltage reference and regulation, making it an essential part of power management solutions across a wide range of applications.

Key Features

  • Voltage Regulation: The BZV90-C12 offers a nominal Zener voltage of 12V, ideal for stabilizing voltage in electronic circuits.
  • High Power Dissipation: With the capability to dissipate up to 1.3 Watts of power, this Zener diode can handle significant energy levels, making it suitable for high-power applications.
  • Durability: Encased in a glass SOD64 package, the BZV90-C12 is designed for long-term reliability and resistance to environmental factors.
  • Tolerance: The Zener voltage tolerance is specified for a range of applications, ensuring flexibility and precision in various circuit designs.
  • Temperature Stability: Its performance is characterized by excellent stability over a wide temperature range, ensuring consistent operation under varying environmental conditions.

Applications

The BZV90-C12 is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Support

NXP Semiconductors is committed to providing high-quality components that meet stringent industry standards. The BZV90-C12 is no exception, backed by NXP's reputation for excellence in engineering and customer support. Technical documentation, application notes, and design resources are readily available to assist engineers in integrating this Zener diode into their designs.

In summary, the BZV90-C12 Zener diode from NXP is a high-performance, reliable solution for voltage regulation needs. Its robust design and flexible application use make it a go-to choice for engineers looking to enhance the stability and efficiency of their electronic products.

You May Also Be Interested in

Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5878 $52.9020
210+ $0.4823 $101.2830
325+ $0.4673 $151.8725
445+ $0.4522 $201.2290
575+ $0.4371 $251.3325
770+ $0.3919 $301.7630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 994 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess