Product Overview: BZX384C6V8D7 - NXP
The BZX384C6V8D7 is a high-performance Zener diode designed by NXP Semiconductors, renowned for their innovative and reliable components in the electronics industry. This small, yet robust diode, is specifically engineered to provide precise voltage regulation and protection in a variety of applications.
Key Features
- Voltage Regulation: The BZX384C6V8D7 offers a nominal Zener voltage of 6.8V, ensuring stable and reliable voltage regulation for sensitive circuits.
- High Precision: This Zener diode features a tight voltage tolerance, typically within ±2%, making it an excellent choice for applications requiring high precision.
- Low Leakage: The device has a low leakage current, which enhances its efficiency and makes it suitable for low-power applications.
- Power Dissipation: With a power dissipation of 300mW, it can handle moderate levels of power while maintaining its performance integrity.
- Package: The diode comes in a small SOD-323 surface-mount package, which is ideal for space-constrained applications.
Applications
The BZX384C6V8D7 is versatile and can be used across various electronic segments, including:
- Power supply regulation
- Overvoltage and surge protection
- Consumer electronics
- Telecommunication systems
- Industrial electronics
Quality and Reliability
NXP's commitment to quality is evident in the BZX384C6V8D7, which is built to meet the rigorous standards of the industry. The product is characterized for operation from -55°C to +150°C, ensuring reliable performance under extreme conditions. Additionally, it is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.
Conclusion
In summary, the BZX384C6V8D7 from NXP is a compact, precise, and reliable Zener diode that offers excellent voltage regulation and protection for a wide range of electronic applications. Its small footprint, combined with NXP's reputation for quality, makes it a top choice for designers and engineers seeking components that deliver consistent performance and durability.