EN
  • EN
  • DE

BZX585-C47

Part No BZX585-C47
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157841-BZX585-C47
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C47 CAD Model

Description

The BZX585-C47 is a precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-quality Zener diode is engineered to provide a precise voltage reference with a nominal Zener voltage of 47V, making it an ideal choice for voltage regulation applications in a variety of electronic circuits.

Key Features

  • Zener Voltage (V<sub>Z): The BZX585-C47 has a nominal Zener voltage of 47V, which is maintained with high accuracy and stability, ensuring reliable operation in voltage regulation tasks.
  • Power Dissipation: With a total power dissipation of 300 mW, this component is capable of handling moderate levels of power while maintaining its performance.
  • Package: The device is offered in a small, surface-mount SOD-523 package, which saves valuable board space and is suitable for high-density circuit designs.
  • Low Leakage Current: The low leakage current characteristic of this Zener diode ensures minimal power loss and enhances the overall efficiency of the application.
  • Wide Operating Temperature Range: The BZX585-C47 operates effectively over a broad temperature range, making it suitable for use in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified with a tight margin, which guarantees precise voltage clamping in sensitive applications.

Applications

The BZX585-C47 is versatile and can be used in numerous applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Reference elements in precision circuitry
  • Switching power supplies
  • Consumer electronics such as TVs and computers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZX585-C47 Zener diode is manufactured with rigorous quality control processes and is designed for long-term reliability, ensuring that it meets the stringent requirements of the electronics industry. Whether for commercial or industrial applications, the BZX585-C47 provides the performance and dependability that professionals trust.

You May Also Be Interested in

NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0483 $50.2320
2,520+ $0.0397 $100.0440
3,910+ $0.0384 $150.1440
5,380+ $0.0372 $200.1360
6,945+ $0.0360 $250.0200
9,320+ $0.0322 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess