Product Overview: BZX84-B43 Voltage Regulator Diode from NXP
The BZX84-B43 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZX84 series, which are surface-mounted Zener diodes that provide a reliable voltage regulation solution with a nominal Zener voltage of 43V. Designed to maintain the stability of electronic circuits, the BZX84-B43 is commonly used in a wide range of applications such as power management, voltage stabilization, and protection circuits.
Key Features
- Nominal Zener Voltage: 43V, offering precision voltage regulation for various applications.
- Power Dissipation: The diode can dissipate up to 250mW, which makes it suitable for small-scale power regulation tasks.
- Package: Comes in a small SOT23 package, ideal for space-constrained applications.
- Tolerance: Features a ±5% tolerance on nominal Zener voltage, ensuring accurate voltage regulation.
- Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.
Applications
The BZX84-B43 is versatile and can be used in numerous electronic circuits. Common applications include:
- Telecommunications systems
- Consumer electronics
- Computer peripherals
- Industrial control systems
- Portable and battery-powered devices
Reliability and Quality
NXP Semiconductors ensures that the BZX84-B43 meets high-quality standards, with rigorous testing to guarantee reliable performance under various conditions. The product's robustness makes it an excellent choice for designers looking for a dependable voltage regulation component.
Environmental Compliance
The BZX84-B43 is compliant with RoHS (Restriction of Hazardous Substances), highlighting NXP's commitment to environmental sustainability. By choosing this Zener diode, customers can be assured of a product that meets current environmental standards and regulations.
Overall, the BZX84-B43 from NXP is a high-performance Zener diode that offers efficient voltage regulation, compact design, and reliable operation, making it an excellent choice for a wide range of electronic applications.