EN
  • EN
  • DE

BZX84-C2V4@215

Part No BZX84-C2V4@215
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737535-BZX84-C2V4@215
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-C2V4@215 CAD Model

Description

Product Overview: BZX84-C2V4@215

The BZX84-C2V4@215 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This compact, surface-mount device is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 2.4 volts. It is a popular choice among engineers and designers for its reliability and versatility in a wide range of applications.

Key Features

  • Zener Voltage: The device offers a Zener voltage of 2.4V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a total power dissipation of 250mW, the BZX84-C2V4@215 can handle a moderate amount of power, which is ideal for various electronic circuits.
  • Package: The diode is available in a small SOT23 package, which is ideal for space-constrained applications.
  • High Stability: The BZX84-C2V4@215 is designed for high stability and reliability, ensuring consistent performance over its lifespan.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, making it suitable for challenging environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified with a standard tolerance of ±5%, ensuring precise voltage regulation.

Applications

The BZX84-C2V4@215 Zener diode is commonly used in applications such as:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84-C2V4@215 is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance for critical applications. Whether you are designing a power management system or looking for a voltage reference, the BZX84-C2V4@215 from NXP provides a trusted solution.

Ordering Information

The BZX84-C2V4@215 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The "@215" suffix denotes the packaging configuration, which is important information for ordering and inventory management.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361,430 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess