EN
  • EN
  • DE

DSPIC33FJ64GP706A-I/PT

Part No DSPIC33FJ64GP706A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773579-DSPIC33FJ64GP706A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GP706
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP706A-I/PT CAD Model

Description

Product Overview: DSPIC33FJ64GP706A-I/PT

The DSPIC33FJ64GP706A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU). This product is part of the dsPIC33F family and is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC: The core of DSPIC33FJ64GP706A-I/PT operates at a maximum speed of 40 MIPS (Million Instructions Per Second), providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, ensuring sufficient space for application code and data storage.
  • Robust Peripheral Set: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Flexible Input/Output Options: With 53 programmable I/O pins, this device provides ample connectivity for interfacing with external components and customizing for specific application needs.
  • Advanced Motor Control Features: The DSPIC33FJ64GP706A-I/PT is equipped with specialized peripherals for motor control, including PWMs with high-resolution capability and dedicated timers.
  • Enhanced Power Management: It supports multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods.
  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The DSPIC33FJ64GP706A-I/PT is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Automotive Applications
  • Power Supply and Power Management
  • Motor Control
  • Consumer Electronics
  • Embedded Audio and Voice Processing

With its powerful DSP capabilities, extensive peripheral set, and flexible I/O options, the DSPIC33FJ64GP706A-I/PT from Microchip Technology stands out as an excellent choice for designers seeking a robust and versatile DSC solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4501 $65.8004
8+ $13.4975 $107.9800
12+ $13.0757 $156.9084
16+ $12.6539 $202.4624
21+ $12.2321 $256.8741
28+ $10.9667 $307.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess