The BZX84-C5V1,21 is a voltage regulator Zener diode, expertly designed and manufactured by NXP Semiconductors. This small-signal Zener diode is a highly reliable component, commonly used in providing a regulated voltage reference in a wide range of electronic circuits.
Key Features
- Zener Voltage: The BZX84-C5V1,21 offers a nominal Zener voltage of 5.1V, making it suitable for applications requiring a precise voltage reference.
- Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate levels of power, suitable for various electronic applications.
- Package: It comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.
- Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in diverse working conditions.
- Tolerance: The Zener voltage tolerance is ±5%, providing a stable reference voltage for precise circuit operation.
Applications
The BZX84-C5V1,21 is versatile and can be used in various applications, including:
- Voltage regulation and stabilization circuits
- Overvoltage and surge protection systems
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors ensures that the BZX84-C5V1,21 meets high-quality standards, with rigorous testing and quality control measures in place. This Zener diode is designed for long-term reliability and consistent performance, making it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.
Environmental Compliance
The BZX84-C5V1,21 complies with various environmental standards, including RoHS and REACH. NXP's commitment to environmental sustainability ensures that this product is suitable for use in eco-friendly applications and adheres to global regulations regarding hazardous substances.
Overall, the BZX84-C5V1,21 from NXP Semiconductors is an excellent choice for designers who need a compact, reliable, and precise voltage reference in their electronic designs.