EN
  • EN
  • DE

IKW50N65ES5

Part No IKW50N65ES5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description high Speed soft switching IGBT with full current rated RAPID 1 diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825766-IKW50N65ES5
Ultra Librarian 3D Model Ultra Librarian IKW50N65ES5 CAD Model

Description

The IKW50N65ES5 is a discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, designed for efficient switching in a variety of power electronics applications. This device is particularly suited for applications requiring a good balance of conduction and switching losses.

Applications

  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • Welding Equipment

Features

  • 650V Blocking Voltage: Provides a high safety margin for line voltage applications.
  • 50A Continuous Collector Current: Capable of handling significant current levels.
  • TRENCHSTOP™ 5 Technology: Optimized for low VCE(sat) and soft switching.
  • Low Switching Losses: Minimizes energy waste during switching transitions.
  • Positive Temperature Coefficient: Facilitates easy paralleling for higher power applications.
  • Maximum Junction Temperature 175°C: Provides robust thermal performance.

Benefits

  • High Efficiency: Reduces energy consumption and minimizes heat generation.
  • Reliable Operation: Ensures stable performance under various operating conditions.
  • Simplified Design: Reduces the need for complex drive circuitry.
  • Improved System Performance: Optimizes switching characteristics for enhanced efficiency.
  • Lower System Cost: Reduces overall component count and heat sink requirements.

Additional Details

The IKW50N65ES5 leverages Infineon's TRENCHSTOP™ 5 technology to minimize both conduction and switching losses, leading to higher overall efficiency. The low VCE(sat) characteristic further contributes to reduced conduction losses, optimizing energy conversion efficiency. The soft switching behavior reduces electromagnetic interference (EMI) and voltage overshoot, simplifying system design and improving reliability. The positive temperature coefficient enables safe and easy paralleling of multiple IGBTs for higher power applications. The high maximum junction temperature of 175°C enhances the device's thermal performance, allowing it to operate at higher power levels. This IGBT is typically packaged in a TO-247 package, offering good thermal performance and ease of mounting. Its robust design ensures reliable operation in demanding industrial environments, making it a suitable choice for various power electronics applications where efficiency and reliability are crucial.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,676 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess