EN
  • EN
  • DE

BZX84-C9V1/DG

Part No BZX84-C9V1/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1133+Rohs
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722842-BZX84-C9V1/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-C9V1/DG CAD Model

Description

Product Overview: BZX84-C9V1/DG - NXP Semiconductors

The BZX84-C9V1/DG is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is part of the BZX84 series, which is well-known for its reliability and efficiency in voltage regulation applications. The BZX84-C9V1/DG is specifically engineered to provide a precise voltage reference of 9.1V, making it an ideal choice for a wide range of electronic circuits requiring stable and accurate voltage control.

Key Features

  • Voltage Regulation: The device offers a nominal Zener voltage of 9.1V, which is maintained with a high level of accuracy and stability, even under varying load and temperature conditions.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of applications.
  • Package: The BZX84-C9V1/DG comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Operating Temperature Range: It has a wide operating temperature range from -55°C to +150°C, ensuring reliable performance across diverse environmental conditions.
  • Compliance: This product is fully compliant with the RoHS and REACH directives, making it an environmentally friendly choice for manufacturers and consumers concerned with the reduction of hazardous substances in electronic components.

Applications

The BZX84-C9V1/DG is versatile and can be used in various electronic applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Fixed voltage reference in analog circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84-C9V1/DG is no exception. It is manufactured under stringent quality control standards, ensuring that each diode meets the company's reliability criteria. Customers can trust that this Zener diode will perform consistently, providing excellent voltage regulation solutions for their electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess