The BZX84 series, manufactured by NXP Semiconductors, is a family of voltage regulator Zener diodes designed to offer a range of voltage stabilization options in a compact SOT23 surface-mount package. These diodes are particularly suited for applications requiring a regulated voltage source within a small footprint.
Key Features
- Wide Voltage Range: The BZX84 series is available in numerous nominal working voltages, ranging from 2.4V up to 75V, which allows designers to choose the appropriate voltage level for their specific application.
- Power Dissipation: With a total power dissipation of 250mW, these diodes are capable of handling moderate power levels, making them suitable for a variety of electronic circuits.
- High Stability: The series is designed to provide a stable Zener voltage with a low differential Zener resistance, ensuring a reliable performance across the operating temperature range.
- Compact Package: The SOT23 package is ideal for space-constrained applications, enabling the integration of voltage regulation capabilities without significant impact on the overall design footprint.
- Multiple Tolerance Options: These Zener diodes are available with tolerance options of ±2%, ±5%, and ±10%, providing flexibility in design accuracy and cost considerations.
Applications
The versatility of the BZX84 series makes them suitable for a wide range of applications, including but not limited to:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Power Management Systems
- Industrial Controls
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84 series is no exception. Each diode is subjected to rigorous testing and quality control procedures to ensure that they meet the high standards expected of NXP products. Reliability is a hallmark of the BZX84 series, making them a trusted choice for engineers and designers seeking a dependable voltage regulation solution.
For detailed specifications, datasheets, and technical support, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.