DL4738A

Part No DL4738A
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description Surface Mount M.E.L.F ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1167726-DL4738A
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited

Description

The DL4738A is a high-performance diode manufactured by RectrON Semiconductor. It is designed to provide reliable and stable performance in a range of electronic devices. The DL4738A is a popular choice for power supply circuits, rectifier circuits, and other applications that require a high-performance diode. It has a low forward voltage drop and a high surge current capability, making it suitable for use in high-power applications. The DL4738A is in limited supply, so it may be difficult to find in the open market. However, it is a reliable and efficient diode that can help improve the performance of your electronic devices.

You May Also Be Interested in

Vishay
Zener Diode 100 V 1.85 W ±5% Through Hole SOD-64
Need more? Email Us
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
Central Semiconductor Corp
Zener Diode 62 V 500 mW ±5% Surface Mount SMA
Need more? Email Us
Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
Micro Commercial Co
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523
Lowest to $0.0898
Panjit
Zener Diode 27 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Panjit
Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Need more? Email Us
Central Semiconductor Corp
Zener Diode 3.9 V 250 mW ±5% Surface Mount SOD-323
Need more? Email Us

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
995+ $0.0503 $50.0485
2,425+ $0.0413 $100.1525
3,750+ $0.0400 $150.0000
5,170+ $0.0387 $200.0790
6,670+ $0.0375 $250.1250
8,930+ $0.0336 $300.0480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,000 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention