Introducing the BZX884-B33 Voltage Regulator from NXP
The BZX884-B33 is a precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This voltage regulator is a testament to NXP's commitment to providing robust and reliable components for a wide range of electronic applications.
This particular model, the BZX884-B33, is a low-power voltage regulator that offers a Zener voltage of 3.3 volts, making it ideal for providing a stable reference voltage in various circuits. The device comes in a small SOD-882 leadless ultra small plastic package, which is not only space-efficient but also ensures minimal lead inductance, providing better switching performance and a reduced board footprint.
Key Features:
- Zener Voltage: Precisely regulated 3.3V output, which is critical for consistent performance in electronic circuits.
- Package: The SOD-882 package is designed for surface-mounted applications, allowing for efficient assembly and space-saving design.
- Power Dissipation: With a total power dissipation of 310 mW, the BZX884-B33 can handle adequate levels of power without compromising the integrity of the Zener diode.
- Low Leakage Current: The device exhibits low leakage current, enhancing the overall efficiency of the circuit and reducing power wastage.
- High Stability: The BZX884-B33 offers excellent stability over a wide range of temperatures, ensuring reliable operation under varying environmental conditions.
Whether you're designing power management systems, battery chargers, or looking to create a stable voltage reference in your circuit, the BZX884-B33 from NXP is an excellent choice. Its precision and small form factor make it particularly suitable for portable and space-constrained applications such as smartphones, tablets, and other consumer electronics.
By incorporating the BZX884-B33 into your designs, you're choosing a product that stands for quality and performance, backed by NXP's reputation for excellence in the semiconductor industry. Ensure your circuits are powered with precision and stability—choose the BZX884-B33 voltage regulator for your next project.