EN
  • EN
  • DE

TDA9975AEL/1108

Part No TDA9975AEL/1108
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363432-TDA9975AEL/1108
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9975AEL/1108 CAD Model

Description

Product Overview: NXP TDA9975AEL/1108

The NXP TDA9975AEL/1108 is a high-performance HDMI 1.4 transmitter IC designed to deliver superior audio-visual experiences in a wide range of consumer electronics. This integrated circuit is an ideal solution for applications requiring the transmission of high-definition multimedia content from a source to a display device.

Key Features

  • High Definition Multimedia Interface: Supports HDMI 1.4 specifications, enabling the transmission of 3D video formats and deep color depths.
  • Audio Return Channel (ARC): Simplifies the audio connection between the TV and the audio/video receiver, reducing cable clutter.
  • Content Type: Supports automatic content enhancement for different media types such as games, cinema, or photos.
  • Extended Colorimetry: Offers support for sYCC601, Adobe RGB, and Adobe YCC601 to deliver more accurate and vivid colors.

Technical Specifications

  • Resolution Support: Capable of transmitting resolutions up to 4K x 2K for ultra-high-definition video quality.
  • Data Rate: High-speed performance with data rates up to 10.2 Gbps, ensuring smooth and uninterrupted video and audio streaming.
  • Integrated Equalizer: Features an on-chip equalizer to compensate for signal degradation over long cable runs.
  • Consumer Electronics Control (CEC): Allows for unified control of all HDMI-connected devices with a single remote.

Applications

The TDA9975AEL/1108 is versatile and can be used in various applications including, but not limited to:

  • Digital TVs and set-top boxes
  • Blu-ray and DVD players
  • Game consoles
  • AV receivers
  • Personal computers and laptops

Why Choose the NXP TDA9975AEL/1108?

With its advanced features and robust performance, the NXP TDA9975AEL/1108 stands out as a leading choice for manufacturers and developers looking to enhance their multimedia products. Its support for the latest HDMI standards, combined with high-speed data transmission and rich color palettes, ensures that end-users enjoy a seamless and immersive viewing experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess