Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 240564-CD8457BE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD8457BE CAD Model

Description

The NXP CD8457BE is a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic systems. This product is part of NXP's extensive portfolio of integrated circuits that are tailored for high-performance applications across various industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The CD8457BE integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Technology: Utilizing cutting-edge fabrication techniques, this product offers enhanced performance with lower power consumption.
  • Robust Design: Engineered for reliability, the CD8457BE is built to withstand harsh environments and provide consistent performance over a wide temperature range.
  • Flexibility: With its versatile design, the CD8457BE can be used in a variety of applications, offering designers the flexibility to incorporate it into multiple product designs.

Applications

The NXP CD8457BE is suitable for a diverse array of applications. Its robust design and high level of integration make it particularly well-suited for automotive systems, where reliability and compact design are paramount. Additionally, it can be used in industrial control systems, smart home devices, and other consumer electronics that require high-quality semiconductor solutions.

Quality and Support

NXP is known for its commitment to quality, and the CD8457BE is no exception. It is manufactured under stringent quality controls to ensure it meets the highest industry standards. Furthermore, NXP provides comprehensive technical support for the CD8457BE, offering design-in assistance, detailed technical documentation, and responsive customer service to ensure a smooth integration into your product designs.

Environmental Compliance

As an environmentally responsible company, NXP ensures that the CD8457BE complies with international environmental regulations. This includes adherence to RoHS standards, which restricts the use of certain hazardous substances in electronic and electrical equipment.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B38389-K9362-M100
Broadcom Limited
Need more? Email Us
ECAD model for B5015RA1KFBG P11
EPCOS (TDK)
SAW Resonator 315MHz
Need more? Email Us
ECAD model for B39321-R 705-U310
Micron Technology Inc.
Lowest to $9.0089
ECAD model for B4064B2PD-6D-F
EPCOS (TDK)
2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812-N2457-C201
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
Ricoh
Need more? Email Us
ECAD model for B0045260
Micron Technology Inc.
Need more? Email Us
ECAD model for B4432BAPA-BD-F
NEC
Need more? Email Us
ECAD model for B100470-10(MBM100470A-10)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention