EN
  • EN
  • DE

ULQ2004D1013TR

Part No ULQ2004D1013TR
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1116387-ULQ2004D1013TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULQ2004D1013TR CAD Model

Description

STMicroelectronics ULQ2004D1013TR High-Voltage, High-Current Darlington Transistor Array

The ULQ2004D1013TR from STMicroelectronics is a robust, high-voltage, high-current Darlington transistor array designed to drive a wide array of loads with ease. This integrated circuit is part of the ULx2004 series, tailored for interfacing between low-level logic circuitry and multiple peripheral power loads. The ULQ2004D1013TR is particularly suited for applications requiring sink current capabilities, making it an ideal choice for driving inductive loads such as relays, solenoids, stepping motors, and other high-current or high-voltage loads in a variety of industrial, consumer, and computing applications.

Featuring seven Darlington transistor pairs with high-voltage outputs, the ULQ2004D1013TR can deliver up to 500 mA for each channel, with peak current up to 600 mA. These pairs can be paralleled for higher current capability. Each channel is equipped with a suppression diode for inductive loads, which is essential for managing the voltage spikes that occur when driving inductive components, thus protecting the rest of the circuit from high-voltage transients.

The device operates with a wide range of input voltages from 5V to 15V, making it compatible with standard TTL and CMOS levels. The ULQ2004D1013TR comes in a surface-mount SO-16 package, providing a compact solution for space-constrained applications while ensuring reliable thermal performance and power handling capability.

Key features of the ULQ2004D1013TR include:

  • Output current (single output) 500 mA
  • High-voltage outputs: 50V
  • Input compatible with various types of logic, including TTL and CMOS
  • Output clamp diodes
  • Inputs pinned opposite outputs to simplify board layout

The ULQ2004D1013TR is designed with an emphasis on reliability and protection, ensuring that your designs are safeguarded against the rigors of operational stresses. With its integrated suppression diodes and high-current output capabilities, this Darlington transistor array is an excellent choice for designers looking to create compact, efficient, and reliable driving solutions for their high-power load applications.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess