Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 080893-ED1602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ED1602 CAD Model

Description

The NXP ED1602 is an innovative and versatile integrated circuit designed to meet the demanding requirements of modern electronic systems. This high-performance chip is a testament to NXP's commitment to providing advanced solutions for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The ED1602 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: Designed with power conservation in mind, the ED1602 ensures low power consumption, making it ideal for battery-powered devices.
  • Robust Performance: With its ability to operate under harsh conditions, the ED1602 is built to deliver consistent performance, ensuring reliability and longevity.
  • Connectivity: The chip comes equipped with various communication interfaces, providing flexibility in connecting with other components and systems.

Applications

The versatility of the NXP ED1602 allows it to be utilized in a multitude of applications. Its robust design is particularly suitable for:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics such as smart home devices
  • Portable and wearable technology

Technical Specifications

Parameter Value Supply Voltage Specified Range (e.g., 2.3V to 3.6V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type Descriptive Type (e.g., QFN, TSSOP) Interface Options I2C, SPI, UART, etc.

Support and Resources

NXP offers comprehensive support for the ED1602, including detailed datasheets, application notes, and design resources to assist engineers in integrating the chip into their projects. Customers can also access NXP's technical support team for further assistance.

Please note that the information provided here is a general description of the NXP ED1602 product. For detailed specifications and application guidance, consult the official NXP documentation or contact their support team.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF2116VBG20HV
NXP / Nexperia
Need more? Email Us
ECAD model for DEF-74HC138D,653
Murata Electronics North America
Need more? Email Us
ECAD model for DFC21R88P060BHA-TA2
Murata Electronics North America
Need more? Email Us
ECAD model for DFCB21G90LBJAN-RAB
Shindengen
Rectifier Diode Switching 600V 20A 35ns 3-Pin(2+Tab) STO-220 Magazine
Need more? Email Us
ECAD model for DF20L60U-7102
Murata Electronics North America
Need more? Email Us
ECAD model for DFYY61G95LBJAC-RD3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for DH4-2372-000
DSP
Need more? Email Us
ECAD model for DE56SH167AJ4BLC
Murata Electronics North America
Need more? Email Us
ECAD model for DFC21R90P025HHD-TA1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention