EN
  • EN
  • DE

DEF-74HC138D,653

Part No DEF-74HC138D,653
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 251532-DEF-74HC138D,653
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEF-74HC138D,653 CAD Model

Description

NXP DEF-74HC138D,653 3-to-8 Line Decoder/Demultiplexer

Introducing the DEF-74HC138D,653, a high-performance integrated circuit from NXP Semiconductors that offers efficient decoding and demultiplexing capabilities. This versatile component is a part of the 74HC series, known for its robustness and compatibility with a wide range of applications.

The DEF-74HC138D,653 is designed to accept three binary weighted address inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). The outputs will remain high unless E1 and E2 are low and E3 is high.

This decoder/demultiplexer IC is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high-speed operation. It has a typical operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. The DEF-74HC138D,653 can also provide output drive capabilities compatible with bus-oriented systems, thanks to its push-pull structure.

Key features of the NXP DEF-74HC138D,653 include:

  • Decodes a 3-bit address to 8 active-low outputs
  • Multiple input enable for easy expansion or system integration
  • Wide operating voltage range (2V to 6V)
  • Low quiescent current consumption
  • High noise immunity characteristic of CMOS devices
  • Standard SOIC-16 packaging for easy PCB design and assembly

Applications for the DEF-74HC138D,653 are diverse, ranging from computer systems and high-speed data processing to instrumentation and control systems. Its ability to simplify circuit design makes it an excellent choice for address decoding and data routing applications where space and power efficiency are critical.

Whether you're developing consumer electronics, automotive systems, or sophisticated industrial machinery, the NXP DEF-74HC138D,653 provides the reliability and performance you need to implement complex logic functions with ease. Its standard footprint and easy-to-use interface ensure that it can be quickly integrated into your existing designs or used as the foundation for new projects.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Diodes Incorporated
Lowest to $0.1143
NEC
Lowest to $11.4253
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess