Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1170749-ED1702
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ED1702 CAD Model

Description

The NXP ED1702 is a cutting-edge semiconductor device designed to cater to the increasing demands of modern electronics. It is a testament to NXP Semiconductors' commitment to innovation and quality in the field of integrated circuits and technology.

Key Features

  • High Performance: The ED1702 boasts a high-speed operation that ensures swift data processing and enhanced overall performance of the electronic system it is integrated into.
  • Energy Efficiency: With power consumption being a critical factor in today’s electronic devices, the ED1702 is engineered to operate with optimal energy efficiency, reducing the overall power footprint of the device.
  • Compact Design: The small form factor of the ED1702 makes it an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Robustness: NXP's ED1702 is built to withstand harsh conditions and provides reliable performance even under strenuous circumstances, ensuring durability and longevity.
  • Integration: This product is designed for easy integration into various electronic systems, supporting a wide range of applications across different industries.

Applications

The versatility of the NXP ED1702 allows it to be utilized in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

For technical enthusiasts and professionals, the ED1702 comes with an impressive set of specifications that highlight its capabilities:

  • Voltage range: specify the range
  • Current consumption: specify the typical value
  • Operating temperature: specify the range
  • Package type: provide details
  • Quality and reliability: standards met

Conclusion

The NXP ED1702 is an exemplary product that blends performance, efficiency, and durability. Its adaptability to various applications makes it a preferred choice for designers and engineers looking to push the boundaries of what's possible in electronic design. NXP's legacy of quality ensures that the ED1702 is not just a component but a cornerstone in the advancement of modern electronics.

You May Also Be Interested in

METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
Amphenol FCI
TERM BLOCK PLUG 20POS STR 3.5MM
Need more? Email Us
ECAD model for VW20103000J0G
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Pololu Corporation
TERM BLOCK 7P 0.1" SIDE ENT
Need more? Email Us
ECAD model for 2496
Curtis Industries
CONN BARRIER STRP 20CIRC 0.375"
Need more? Email Us
ECAD model for 1520
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
Eaton Bussmann
TERM BLOCK BARRIER
Need more? Email Us
ECAD model for B9330514
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention