EN
  • EN
  • DE

FS32K146HAT0VLQR

Part No FS32K146HAT0VLQR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HAT0VLQRTR, 935376205528
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919338-FS32K146HAT0VLQR
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0VLQR CAD Model

Description

NXP FS32K146HAT0VLQR Microcontroller

The NXP FS32K146HAT0VLQR is a robust microcontroller unit (MCU) that belongs to the S32K1xx series, designed to meet the rigorous demands of automotive and industrial applications. This state-of-the-art MCU is built on the Arm® Cortex®-M4F core, which operates at a frequency of up to 112 MHz, offering a perfect blend of processing power and energy efficiency.

With 512 KB of flash memory and 64 KB of RAM, the FS32K146HAT0VLQR provides ample space for complex software applications and data handling. It also features a rich set of peripherals, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, which are essential for automotive networking and communication tasks.

The device comes in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering enough I/O options for a wide range of functionalities. The MCU's operating voltage ranges from 2.7V to 5.5V, allowing for flexible power supply design and compatibility with both 3.3V and 5V peripherals.

One of the key highlights of the FS32K146HAT0VLQR is its advanced timer modules, including Periodic Interrupt Timers, Motor Control PWM, and FlexTimers, which are crucial for precise control in motor-driven and timing-critical applications. Additionally, it supports a Secure Hardware Extension (SHE) for enhanced security, making it ideal for applications that require secure data storage and communication.

The MCU also features an Analog-to-Digital Converter (ADC) with high resolution and speed, enabling accurate sensor data acquisition and conversion. This is complemented by an integrated FlexCAN module, which supports the CAN 2.0B protocol with bit rates up to 1 Mbps, ensuring reliable and fast data exchange in vehicular networks.

With its robust design and comprehensive set of features, the NXP FS32K146HAT0VLQR MCU is a top choice for developers looking to create sophisticated automotive control units, industrial control systems, and other applications that demand high performance, connectivity, and reliability.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess