EN
  • EN
  • DE

FS32K146HRT0MLQR

Part No FS32K146HRT0MLQR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HRT0MLQRTR, 935376212528
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919343-FS32K146HRT0MLQR
Ultra Librarian 3D Model Ultra Librarian FS32K146HRT0MLQR CAD Model

Description

Product Overview: NXP FS32K146HRT0MLQR Microcontroller

The NXP FS32K146HRT0MLQR is a state-of-the-art microcontroller designed for automotive and industrial applications requiring high reliability, performance, and safety features. This device is part of the S32K1xx series, which is specifically engineered to meet the rigorous standards of the automotive industry, providing a robust solution for body electronics, lighting, powertrain, and motor control systems.

Key Features

  • Core: ARM Cortex-M4F core operating at up to 112 MHz, delivering high computational performance with floating-point unit (FPU) for efficient math operations.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: A rich set of communication interfaces including CAN FD, LIN, SPI, I2C, and UART, enabling versatile connectivity options for various automotive networks.
  • Analog Features: Integrated analog components such as 12-bit ADCs, DACs, and analog comparators to handle various sensor inputs and control outputs.
  • Timers and Control: Multiple timing and control peripherals including PWM modules, Real-Time Clock (RTC), and Periodic Interrupt Timer (PIT), which are essential for precise timing and control tasks.
  • Safety and Reliability: Implements safety features such as a Cyclic Redundancy Check (CRC) engine, watchdog timer, and Error Correction Code (ECC) on flash memory, enhancing system integrity and reliability.
  • Temperature Range: Designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the FS32K146HRT0MLQR microcontroller makes it an excellent choice for a wide array of automotive applications, including but not limited to advanced sensor systems, engine control units, body control modules, and infotainment systems. Its robust design also lends itself to industrial applications that demand high levels of precision and durability.

With its advanced architecture, comprehensive feature set, and adherence to stringent safety standards, the NXP FS32K146HRT0MLQR microcontroller is a reliable and efficient solution for developers seeking to create sophisticated automotive and industrial systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess