EN
  • EN
  • DE

FS32V232BMN1VUB

Part No FS32V232BMN1VUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description ISP GPU NO CSE800MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53, Cortex®-M4 Microprocessor IC series 4 Core, 64-Bit/1 Core, 32-Bit 800MHz 621-FCPBGA (17x17)
Manufacturer NXP
Package Tray
Core Processor ARM® Cortex®-A53, Cortex®-M4
Speed 800MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (17x17)
Family Name FS32V232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872296-FS32V232BMN1VUB
Ultra Librarian 3D Model Ultra Librarian FS32V232BMN1VUB CAD Model

Description

Product Overview: FS32V232BMN1VUB

The FS32V232BMN1VUB is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the S32V2 MCU family, renowned for their high-performance processing capabilities, advanced security features, and exceptional reliability.

Key Features:

  • Core: At the heart of the FS32V232BMN1VUB is an ARM Cortex-R52 core, which operates at a frequency of up to 800 MHz, delivering the computational power required for complex real-time processing tasks.
  • Memory: The MCU is equipped with ample memory resources, including 1MB of RAM and 8MB of flash memory, providing sufficient space for robust application code and data storage.
  • Connectivity: With a range of communication interfaces such as CAN FD, LIN, and Ethernet, this MCU ensures seamless integration with other components and systems within automotive and industrial networks.
  • Security: NXP's emphasis on security is evident in the FS32V232BMN1VUB, featuring a secure boot process, hardware-accelerated encryption, and a cryptographic services engine to safeguard against unauthorized access and ensure data integrity.
  • Analog Features: The MCU includes multiple analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to accurately process analog signals, which is crucial for sensor-based applications.

Applications:

The FS32V232BMN1VUB is ideally suited for a variety of applications, particularly in the automotive sector, where it can be utilized for advanced driver-assistance systems (ADAS), engine management, and in-vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial control systems, where precision and reliability are paramount.

Quality and Reliability:

NXP's commitment to quality is reflected in the FS32V232BMN1VUB, which is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification. Its robust design ensures reliable operation in harsh environments, making it an ideal choice for mission-critical applications where failure is not an option.

Overall, the FS32V232BMN1VUB from NXP is a versatile and powerful MCU that offers a perfect blend of performance, security, and connectivity, making it a top choice for developers and engineers looking to create sophisticated systems in automotive and industrial domains.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess