EN
  • EN
  • DE

FX32K142HAT0MLHT

Part No FX32K142HAT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K142 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 974217-FX32K142HAT0MLHT
Ultra Librarian 3D Model Ultra Librarian FX32K142HAT0MLHT CAD Model

Description

The FX32K142HAT0MLHT is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the innovation and development of advanced integrated circuits. This particular MCU is designed to cater to a wide range of applications, particularly those requiring a balance between performance, power efficiency, and versatility.

Key Features

  • Advanced ARM Cortex-M0+ Core: At the heart of the FX32K142HAT0MLHT is a highly efficient 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 40 MHz, offering the perfect blend of processing capability and energy efficiency.
  • Memory Capacity: This MCU is equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • Robust I/O Options: With a variety of input/output options including multiple general-purpose I/O pins, analog-to-digital converters (ADCs), and communication interfaces such as I2C, SPI, and UART, this MCU can handle a multitude of peripheral devices and sensors.
  • Low Power Consumption: The FX32K142HAT0MLHT is engineered for low-power operation, featuring multiple power-saving modes to ensure optimal battery life for portable and remote applications.
  • Temperature Range: This device is designed to perform reliably in a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The FX32K142HAT0MLHT is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-powered applications

Quality and Reliability

NXP's commitment to quality ensures that the FX32K142HAT0MLHT MCU meets the highest standards of reliability and performance. The device is available in a compact LQFP package, making it suitable for space-constrained applications while providing robustness for industrial-grade products.

Whether you're developing the next generation of smart devices or upgrading existing systems, the FX32K142HAT0MLHT from NXP offers the features and capabilities needed to drive innovation and efficiency in your products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8702 $71.4808
8+ $14.6627 $117.3016
13+ $14.2046 $184.6598
17+ $13.7463 $233.6871
22+ $13.2882 $292.3404
30+ $11.9135 $357.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess