Products specifications

Category OEM Souring
Win Source Part Number 1467250-FXPS7400A4T1
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Obsolete
Pressure Type Absolute
Operating Pressure 2.9 PSI ~ 58.02 PSI (20 kPa ~ 400 kPa)
Output Type Analog Voltage
Output 0 V ~ 4.6 V
Accuracy ±3%
Voltage - Supply 3.1V ~ 5.25V
Port Style No Port
Termination Style SMD (SMT) Tab
Maximum Pressure 65.27PSI (450kPa)
Operating Temperature -40°C ~ 130°C
Grade -
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-HQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian FXPS7400A4T1 CAD Model

Description

The FXPS7400A4T1 from NXP is a groundbreaking pressure sensor that stands out for its precision, durability, and versatility across numerous applications, from automotive to industrial controls. It utilizes NXP's advanced MEMS technology to offer accurate pressure measurement capabilities, catering to a wide pressure range. This sensor is particularly suited for challenging environments where accurate and stable pressure readings are critical for operational efficiency and safety. The FXPS7400A4T1's compact design, coupled with its robust performance, makes it an ideal candidate for applications that demand high reliability, such as fluid pressure monitoring, HVAC systems, and automotive braking systems. With its ability to deliver precise measurements in real-time, this sensor plays a pivotal role in enhancing the performance and safety of sophisticated mechanical systems, marking it as a crucial component in the deployment of advanced monitoring and control solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN
Need more? Email Us
ECAD model for CY8C4125LQS-S423T
Microchip Technology
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM
Need more? Email Us
ECAD model for PIC16LF18323-I/P
Renesas Electronics America
MPU SOC RZ/G2L 15MMBGA NON-SECUE DUAL(FULL)
Lowest to $12.0611
ECAD model for R9A07G044L23GBG#BC0
NXP / Nexperia
16bit MCU S12Z, 48LQFP, 128K FLASH
Need more? Email Us
ECAD model for S912ZVL12AVLF
NXP / Nexperia
ARM MCU S32K142 256k Flash 32KB RAM
Need more? Email Us
ECAD model for FS32K142HRT0VLLR
Microchip Technology
32KB 16K x 16 FLASH AVR 8/16-Bit Microcontroller AVR® XMEGA® A4U Series ATXMEGA32 49 Pin 32MHz 3V 49-VFBGA
Lowest to $41.1447
ECAD model for ATXMEGA32A4U-CUR
Cypress Semiconductor Corp
MCU 16-bit
Need more? Email Us
ECAD model for CY90F867ASPFR-G-N9E1
Cypress Semiconductor Corp
MCU Auto
Need more? Email Us
ECAD model for CY91F524BSCPMC1-GSE1
Intel
80960Jx Microprocessor IC 80960Jx 1 Core, 32-Bit 25MHz 196-MPBGA
Need more? Email Us
ECAD model for GD80960JS-25

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention