Introducing the HCT283D - 4-bit Binary Full Adder from NXP
The HCT283D is a high-performance, 4-bit binary full adder integrated circuit brought to you by NXP Semiconductors. This precision-engineered IC is a crucial component for digital systems requiring arithmetic operations. The HCT283D is designed to perform the addition of two 4-bit binary numbers and provide the sum along with the carry out. It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL power levels while offering CMOS low power consumption and high noise immunity.
Constructed using silicon gate CMOS technology, the HCT283D ensures reliable performance and robustness. It features four full adder stages with fast carry propagation, which is essential for high-speed computation in computers, microprocessors, and digital signal processing systems. The logic level of the HCT283D is compatible with standard HCT logic families, allowing for easy integration into existing digital systems.
Key Features:
- Logic Family: HCT
- Operation Mode: 4-bit binary addition
- Supply Voltage Range: 4.5V to 5.5V
- Propagation Delay Time: Fast carry propagation for high-speed operations
- Technology: Silicon gate CMOS technology
- Package: SOIC-16
The HCT283D comes in a compact SOIC-16 package, which is ideal for space-constrained applications. Its lead-free design is compliant with RoHS standards, ensuring an environmentally friendly product. Furthermore, the device supports industrial temperature ranges, making it suitable for operation in diverse environmental conditions.
Whether you're designing a sophisticated computing system or a simple arithmetic unit, the HCT283D from NXP is your go-to solution for reliable and efficient binary addition. Its compatibility with existing logic families and ease of use makes it an excellent choice for both new designs and upgrades to legacy systems.
With its combination of speed, power efficiency, and robust technology, the HCT283D represents a smart investment in your digital electronics infrastructure.