EN
  • EN
  • DE

STC3115IQT

Part No STC3115IQT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MON GAS GAUGE 10DFN / Battery Battery Monitor IC 10-DFN (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr STMicroelectronics
Series OptimGauge™
Package Tape & Reel
Function Battery Monitor
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFDFN
Supplier Device Package 10-DFN (3x2)
Base Product Number STC3115
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340795-STC3115IQT
Ultra Librarian 3D Model Ultra Librarian STC3115IQT CAD Model

Description

The STC3115IQT is a sophisticated battery monitor IC developed by STMicroelectronics, designed to cater to the modern needs of portable applications. This integrated circuit is part of ST's Gas Gauge ICs for battery monitoring, providing accurate information about the battery status to ensure optimal usage and prolong battery life.

Key Features

  • ModelGauge Algorithm: The STC3115 incorporates the proprietary ModelGauge algorithm, which eliminates the need for battery relearning and offsets accumulation. This leads to more accurate battery state-of-charge (SOC) estimation without interrupting the normal device operation.
  • Low Power Consumption: Designed with power efficiency in mind, the IC features a typical operating current of 60 µA, and can go as low as 1 µA in power-saving mode, making it an ideal choice for battery-powered devices.
  • Multiple Battery Chemistries: The device supports various battery chemistries, including Li-Ion, Li-Polymer, and even newer battery technologies, providing flexibility for different application requirements.
  • Voltage and Current Monitoring: It accurately measures battery voltage and current, allowing for precise calculation of the remaining battery capacity and prediction of the battery end-of-life.
  • Adjustable Alarms: The STC3115IQT features programmable alarm outputs for voltage, current, SOC, and temperature thresholds, which can alert the system to take appropriate action when necessary.

Applications

The versatility of the STC3115IQT makes it suitable for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wireless Headsets and Earbuds
  • Smart Wearables

Technical Specifications

The device comes in a small outline package, the TSSOP-8, which is ideal for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance across various environments.

Conclusion

The STC3115IQT from STMicroelectronics is a comprehensive solution for battery monitoring, offering industry-leading accuracy and low power consumption. Its advanced features and support for multiple battery chemistries make it a versatile choice for designers looking to enhance the user experience by providing reliable battery data.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6381 $50.9334
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7986 $201.4992
93+ $2.7053 $251.5929
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,332 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess