Product Overview: NXP HEF4082BT Dual 4-input AND Gate
The NXP HEF4082BT is a high-performance, dual 4-input AND gate that is part of the HEF4000 series. This integrated circuit (IC) is designed to operate over a wide range of supply voltages, from 3V to 15V, making it suitable for a variety of digital logic applications. The HEF4082BT is a versatile component for any digital system requiring a reliable logic gate function.
Key Features
- Logic Type: Dual 4-input AND gate, providing the ability to perform logical conjunction operations on four separate inputs per gate.
- Supply Voltage Range: 3V to 15V, accommodating various levels of logic signals and providing flexibility in different circuit designs.
- Output Capability: Standard output, capable of driving a moderate load while maintaining stable logic levels.
- Package: SO14 (Small Outline) package, which is compact and suitable for surface-mounted technology (SMT) on printed circuit boards (PCBs).
- Temperature Range: The device can operate over an extended temperature range, making it reliable for industrial applications.
Applications
The NXP HEF4082BT is ideal for use in a broad range of digital applications, including but not limited to:
- Logic control systems
- Computing devices
- Signal processing
- Alarm systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the HEF4082BT is no exception. This IC is manufactured with high-quality materials and tested rigorously to ensure that it meets NXP's stringent standards for performance and reliability.
Environmental Compliance
The HEF4082BT complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that the product is free from harmful substances and is environmentally friendly.
In conclusion, the NXP HEF4082BT is a reliable and efficient solution for implementing dual 4-input AND logic functions in various electronic systems. Its compatibility with a wide range of voltages, temperature durability, and compliance with environmental standards makes it an excellent choice for designers and engineers looking for a dependable logic gate IC.