EN
  • EN
  • DE

HEF4518BP

Part No HEF4518BP
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description Dual BCD counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179922-HEF4518BP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4518BP CAD Model

Description

Product Overview: NXP HEF4518BP Dual BCD Up-counter

The NXP HEF4518BP is a high-performance, dual BCD up-counter integrated circuit designed for various counting applications in electronics. This versatile component is part of the HEF4000 family, which is renowned for its robustness and compatibility with a wide range of digital systems.

Key Features

  • Dual BCD Counter: The device contains two independent BCD counters that can be cascaded to create an extended counting range.
  • Wide Voltage Range: It operates over a recommended voltage range of 3V to 15V, making it suitable for both low and high-voltage applications.
  • Medium-Speed Operation: The counters perform at a medium-speed operation, with typical clock frequencies up to 6MHz at a 10V supply.
  • Synchronous Reset: For immediate resetting of the counter's content, a synchronous reset input is provided.
  • Static Operation: The HEF4518BP ensures static operation, eliminating the need for external clock signals when the counter is not in use.
  • Standardized Symmetrical Output Characteristics: The outputs are balanced and standardized, which simplifies the design of interfacing circuits.
  • 5 Stage Johnson Counter: Each counter has a 5 stage Johnson counter with 10 decoded outputs and a carry out bit.

Applications

The HEF4518BP is ideal for use in a variety of applications including:

  • Industrial control systems
  • Instrumentation
  • Frequency dividers
  • Timers
  • Automotive electronics
  • Consumer electronics

Product Specifications

The NXP HEF4518BP comes in a 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. The device's temperature range supports industrial-grade applications, ensuring reliable operation under varying environmental conditions.

In summary, the NXP HEF4518BP is a reliable and versatile choice for designers who require a dependable dual BCD up-counter. Its compatibility with a broad range of voltages and its standardized output characteristics make it a valuable component in a wide array of electronic counting solutions.

You May Also Be Interested in

Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess