EN
  • EN
  • DE

IP3253CZ8-4,118

Part No IP3253CZ8-4,118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 18NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 4GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 18nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.069" L x 0.055" W (1.75mm x 1.40mm)
Height 0.020" (0.50mm)
Win Source Part Number 098620-IP3253CZ8-4,118
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian IP3253CZ8-4,118 CAD Model

Description

Product Overview: IP3253CZ8-4,118 by NXP Semiconductors

The IP3253CZ8-4,118 is a high-quality, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to provide exceptional performance in ESD protection and signal conditioning, making it an ideal choice for a wide range of electronic applications.

Key Features

  • ESD Protection: With its robust electrostatic discharge (ESD) protection, the IP3253CZ8-4,118 ensures the safety of sensitive components against static electricity and other voltage spikes. It can withstand ESD strikes of up to ±8 kV contact discharge and ±15 kV air discharge, as per the IEC 61000-4-2 standard.
  • Low Capacitance: The device features ultra-low capacitance diodes, which makes it particularly suitable for high-speed data lines, as it minimizes signal distortion and preserves signal integrity.
  • Small Package Size: Housed in a small TSSOP8 package, this product saves valuable board space and is suitable for compact designs.
  • Multiple Channel Protection: The IP3253CZ8-4,118 provides protection for up to four data lines, offering a comprehensive solution for your circuit protection needs.
  • High Integration: This IC integrates multiple protection devices in a single package, simplifying circuit design and reducing component count.

Applications

The versatility of the IP3253CZ8-4,118 makes it a perfect fit for a variety of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • Mobile phones and other portable devices
  • High-speed data interfaces and bus protection
  • Consumer electronics such as digital cameras, MP3 players, and personal digital assistants (PDAs)

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The IP3253CZ8-4,118 is no exception, with its design and manufacture adhering to the highest standards of quality and reliability.

Whether you're designing a new electronic device or looking to enhance the protection of an existing one, the IP3253CZ8-4,118 by NXP Semiconductors offers a reliable and efficient solution for safeguarding your high-speed data lines against ESD and other electrical threats.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2957 $59.1400
480+ $0.2426 $116.4480
740+ $0.2345 $173.5300
1,020+ $0.2275 $232.0500
1,320+ $0.2195 $289.7400
1,755+ $0.1975 $346.6125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,700 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess