EN
  • EN
  • DE

IP4041CX25

Part No IP4041CX25
Manufacturer NXP / Nexperia
Description 10-channel integrated filter network with ESD input protection to IEC 61000-4-2 level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185879-IP4041CX25
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4041CX25 CAD Model

Description

The IP4041CX25 is a cutting-edge ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This product is a perfect solution for modern electronics where data integrity and component longevity are of paramount importance. The IP4041CX25 integrates multiple protection diodes in a single package, providing robust defense against ESD for up to four data lines.

Key Features

  • High-Speed Interface Protection: The IP4041CX25 is optimized for high-speed data interfaces such as USB 2.0, HDMI, and LVDS, ensuring minimal signal distortion and impedance mismatch.
  • Low Capacitance: Boasting an ultra-low line capacitance, the device preserves signal integrity and reduces the risk of data errors, making it ideal for high-speed data applications.
  • ESD Protection: It offers excellent ESD protection, meeting IEC 61000-4-2 level 4 standards, and can withstand ESD discharges of up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Multiple Channel Integration: The device integrates protection for up to four data lines, reducing component count and saving valuable PCB space.
  • Small Package Size: IP4041CX25 comes in a compact SOT665 package, making it suitable for space-constrained applications.

Applications

The flexibility and robust protection offered by the IP4041CX25 make it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Notebook Computers

Reliability and Performance

Designed with reliability in mind, the IP4041CX25 ensures that sensitive electronics are shielded from the potentially damaging effects of ESD. Its performance is characterized by rapid response times, low clamping voltage, and the ability to handle high transient currents, thereby providing a high degree of protection for sensitive components. By choosing the IP4041CX25, designers can enhance the durability and reliability of their products without compromising on performance or design flexibility.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess