EN
  • EN
  • DE

LB1634M-MPB-E

Part No LB1634M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293878-LB1634M-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1634M-MPB-E CAD Model

Description

The LB1634M-MPB-E from ON Semiconductor is a versatile and efficient motor driver IC designed to manage small DC motors with superb precision and control. Crafted with the latest semiconductor technology, this compact yet powerful integrated circuit is an ideal solution for a wide array of applications requiring motor control, such as in consumer electronics, office automation equipment, and small appliances.

Key Features

  • Low Voltage Operation: The LB1634M-MPB-E operates effectively at low voltages, making it suitable for battery-powered devices where power efficiency is critical.
  • Low Saturation Voltage: It features a low saturation voltage, which reduces power loss and enhances overall efficiency, contributing to longer battery life and reduced heat generation.
  • Bidirectional Control: With the ability to control motors in both clockwise and counterclockwise directions, this IC offers flexibility for various design requirements.
  • Output Current Capacity: It has a substantial output current capacity, ensuring reliable performance even under demanding conditions.
  • Compact Package: The IC comes in a miniature package, which is perfect for designs where space is at a premium.

Applications

The LB1634M-MPB-E is adept at handling a range of applications. Its precision control makes it ideal for small DC motor management in devices such as:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Household appliances such as electric toothbrushes and kitchen gadgets

Technical Specifications

With ON Semiconductor's commitment to high-quality components, the LB1634M-MPB-E boasts impressive technical specifications that ensure reliable and efficient operation:

  • Power Supply Voltage Range: Specifically designed for low voltage operations.
  • Output Current: Capable of delivering the required current for a wide range of small DC motors.
  • Package Type: Provided in a space-saving package, facilitating integration into compact systems.

In conclusion, the LB1634M-MPB-E from ON Semiconductor is a superior choice for designers looking to incorporate a reliable and efficient motor driver IC into their applications. Its combination of low voltage operation, high efficiency, and bidirectional control, all in a compact package, makes it a versatile component for any project involving small DC motor control.

You May Also Be Interested in

Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess