EN
  • EN
  • DE

DRV83055QPHPRQ1

Part No DRV83055QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Supply Voltage (V) 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809514-DRV83055QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV83055QPHPRQ1 CAD Model

Description

Introducing the DRV83055QPHPRQ1 from Texas Instruments

The DRV83055QPHPRQ1 is a state-of-the-art motor driver from Texas Instruments, designed specifically for automotive applications. This advanced product is tailored to meet the rigorous demands of the automotive industry, providing reliable and efficient control for brushless DC motors (BLDCs).

Key Features

  • High-Performance Motor Control: The DRV83055QPHPRQ1 offers precise control over motor speed, direction, and torque, ensuring optimal performance for a variety of automotive applications.
  • Integrated Power MOSFETs: This motor driver integrates six power MOSFETs, which simplifies the design and reduces the external components required, leading to a more compact and cost-effective solution.
  • Wide Voltage Range: It operates over a wide battery voltage range, accommodating various automotive battery systems, which makes it versatile for use in different vehicle platforms.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of both the motor and the driver.
  • Automotive Quality: As part of Texas Instruments' Q1 series, the DRV83055QPHPRQ1 is AEC-Q100 qualified, meaning it meets the stringent quality standards required for automotive applications.

Applications

The DRV83055QPHPRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Electric power steering
  • Fan and pump control
  • Electric braking systems
  • Active suspension systems

Design and Integration

With an emphasis on ease of integration, the DRV83055QPHPRQ1 features a user-friendly interface that allows for seamless integration into existing automotive systems. Its compact form factor and integrated features make it an excellent choice for designers looking to reduce system complexity and improve overall system reliability.

Overall, the DRV83055QPHPRQ1 from Texas Instruments represents a sophisticated solution for automotive motor control, offering durability, flexibility, and performance to meet the needs of today's advanced vehicle systems.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9141 $55.3987
16+ $6.4937 $103.8992
24+ $6.2907 $150.9768
33+ $6.0878 $200.8974
43+ $5.8849 $253.0507
57+ $5.2761 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess