EN
  • EN
  • DE

DSPIC33EP16GS502T-E/MM

Part No DSPIC33EP16GS502T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP16GS502
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350891-DSPIC33EP16GS502T-E/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS502T-E/MM CAD Model

Description

dSPIC33EP16GS502T-E/MM Digital Signal Controller

The dSPIC33EP16GS502T-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned semiconductor manufacturer, Microchip Technology. This DSC is part of the dsPIC33E series, which is designed to deliver the power and flexibility of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU).

With its 70 MIPS (Million Instructions Per Second) performance, the dSPIC33EP16GS502T-E/MM is well-suited for a wide range of applications that require advanced algorithms and processing power. These include motor control, power conversion, industrial automation, and various embedded control systems.

Key Features:

  • CPU Speed: Operating at a maximum frequency of 70 MHz, this DSC provides a balanced trade-off between high-speed processing and power consumption.
  • Program Memory: It comes with 16 KB of Flash memory, which is ample space for complex algorithms and control software.
  • RAM: Equipped with 2 KB of RAM, it allows for efficient data manipulation and buffering.
  • Advanced Analog Features: The device includes a variety of analog peripherals such as ADCs, DACs, and comparators to handle complex signal processing tasks.
  • Flexible Communication: With multiple communication interfaces including I2C, SPI, and UART, it ensures versatile connectivity options for various system requirements.
  • Dual Partition Flash: This feature allows for live firmware updating without interrupting the device operation, enhancing reliability and uptime.
  • Robust Temperature Range: The dSPIC33EP16GS502T-E/MM operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The device is available in a compact 28-pin QFN package, which is ideal for space-constrained applications.

This DSC integrates seamlessly into the Microchip development ecosystem, supported by MPLAB® X Integrated Development Environment (IDE) and MPLAB XC16 compiler. This facilitates a smooth development process from prototyping to production. Additionally, the dSPIC33EP16GS502T-E/MM is compatible with Microchip's programmer/debugger tools, simplifying the debugging and programming phases of development.

Overall, the dSPIC33EP16GS502T-E/MM from Microchip Technology is a powerful and versatile DSC that meets the needs of modern, complex embedded systems, delivering both performance and integration in a small footprint.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess