EN
  • EN
  • DE

ATMEGA8535-16JI

Part No ATMEGA8535-16JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATMEGA8535
Standard Package 60 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566763-ATMEGA8535-16JI
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535-16JI CAD Model

Description

The ATMEGA8535-16JI is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This versatile and powerful microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, and 512B SRAM. The device operates at a maximum frequency of 16MHz, providing ample processing power for a wide range of applications.

Key Features

  • CPU Speed: The ATMEGA8535-16JI boasts a 16MHz advanced RISC architecture that enables the execution of powerful instructions in a single clock cycle. This results in a throughput approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory: Equipped with 8KB of in-system programmable flash, the microcontroller allows for efficient code storage and easy updates. The additional 512B of EEPROM is ideal for non-volatile storage, and the 512B of internal SRAM ensures smooth operation for temporary data storage.
  • I/O and Packages: With 32 programmable I/O lines, the ATMEGA8535-16JI is highly flexible and can interface with a wide range of peripherals. It is available in a 44-lead TQFP (Thin Quad Flat Package) and QFN/MLF (Quad Flat No-leads/Micro Lead Frame) package options, providing robustness and compact design possibilities.
  • Peripheral Features: The microcontroller includes a variety of peripherals such as a JTAG interface for on-chip-debug, two 8-bit timer/counters, one 16-bit timer/counter, a watchdog timer, an SPI serial port, and more. These features allow for versatile control and communication capabilities.

Applications

The ATMEGA8535-16JI is an ideal choice for a broad spectrum of applications, including but not limited to: industrial control systems, consumer electronics, automotive industries, and embedded systems. Its robust feature set and high-speed operation make it particularly well-suited for tasks that require efficient data processing and precise control.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATMEGA8535-16JI is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable and reliable performance in the most demanding environments.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess