EN
  • EN
  • DE

M74HC541M1R

Part No M74HC541M1R
Manufacturer STMicroelectronics
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HC540: INVERTED - HC541 NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211142-M74HC541M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian M74HC541M1R CAD Model

Description

The M74HC541M1R from STMicroelectronics is an advanced high-speed CMOS OCTAL BUS BUFFER fabricated with silicon gate C2MOS technology. It is designed to interface with high-capacity memory devices, microprocessors, and other digital integrated circuits where high-speed, low-power octal buffer and line drivers are required.

Key Features

  • High-Speed Performance: The M74HC541M1R operates at a high speed with a typical propagation delay time significantly lower than that of conventional CMOS devices, making it suitable for high-performance applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is critical for energy-efficient designs and battery-operated equipment.
  • Tri-State Outputs: It features tri-state outputs that can be set to a high impedance state, effectively disconnecting the output from the rest of the circuit, which is particularly useful in bus-oriented systems.
  • Wide Operating Voltage Range: The device can operate on a wide range of supply voltages from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: Characterized by high noise immunity, the M74HC541M1R is stable under the influence of electrical noise, making it suitable for industrial environments and other noise-prone applications.
  • Pin and Function Compatibility: This buffer is pin-to-pin and function compatible with the equivalent bipolar STMicroelectronics products, allowing for easy integration or replacement in existing designs.

Applications

The M74HC541M1R is versatile and can be used in a variety of applications, including:

  • Memory buffering and driving
  • Microprocessor driving
  • Input/output port expansion
  • Data transmission lines
  • Control system drivers

Package and Quality

The M74HC541M1R is available in an SO20 package, which is a small outline package that is well-suited for applications with space constraints. STMicroelectronics is committed to delivering high-quality products, and this device is no exception, meeting stringent quality standards and reliability requirements.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9932 $119.1840
185+ $0.9623 $178.0255
250+ $0.9312 $232.8000
325+ $0.9001 $292.5325
430+ $0.8070 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess