EN
  • EN
  • DE

MAX297CWE-T

Part No MAX297CWE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829724-MAX297CWE-T
Ultra Librarian 3D Model Ultra Librarian MAX297CWE-T CAD Model

Description

Maxim Integrated MAX297CWE-T: High-Performance, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX297CWE-T from Maxim Integrated is a compact, high-performance 8th-order lowpass elliptic filter that is part of a family of monolithic, switched-capacitor filters. This device is specifically designed to provide a sharp cutoff with low noise, making it ideal for a variety of signal processing applications. With the MAX297CWE-T, engineers can achieve precise filtering characteristics that are often required in telecommunications, data acquisition, and audio systems.

This filter operates from a single +5V supply, and it features a user-selectable cutoff frequency that can be set from 0.1Hz to 25kHz, making it extremely versatile for different design requirements. The MAX297CWE-T's 8th-order elliptic lowpass response ensures excellent selectivity and a fast transition from passband to stopband, which is critical in applications where the suppression of unwanted frequencies is crucial.

The device comes in a 16-pin SOIC package, which is suitable for space-constrained applications. Its small footprint allows for integration into compact designs without sacrificing performance. Additionally, the MAX297CWE-T's low power consumption makes it a great choice for portable and battery-powered devices, where power efficiency is a key consideration.

One of the standout features of the MAX297CWE-T is its clock-tuning range, which is 100:1, allowing for a wide range of filter characteristics. This flexibility is further enhanced by the fact that the device can be put into a low-power mode, reducing power consumption when high performance is not necessary.

The MAX297CWE-T also provides a shutdown mode, reducing the supply current to 0.2µA, which is ideal for power-sensitive applications. This feature ensures that the device can be effectively integrated into systems where power management is critical.

In summary, the MAX297CWE-T from Maxim Integrated is a highly versatile, low-noise, 8th-order lowpass elliptic filter that offers designers a compact solution for a wide range of filtering applications. Its user-selectable cutoff frequency, low power consumption, and shutdown feature make it a valuable component for any signal processing design.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess