EN
  • EN
  • DE

PCA9515ADGKT

Part No PCA9515ADGKT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 1086761-PCA9515ADGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515ADGKT CAD Model

Description

Product Overview: Texas Instruments PCA9515ADGKT

The PCA9515ADGKT is a robust I2C bus repeater chip designed by Texas Instruments to facilitate reliable communication over long distances or through areas with high noise levels. This integrated circuit is part of the PCA9515A series and comes in a compact VSSOP-8 (DGK) package, making it an excellent choice for space-constrained applications.

Key Features

  • Dual Bidirectional I2C Bus and SMBus Repeater: The PCA9515ADGKT allows for the extension of the I2C bus by splitting it into segments that can be isolated to reduce bus capacitance, thus improving signal integrity and allowing for more devices to be connected.
  • Operating Voltage Range: This device supports a wide range of supply voltages, from 2.3V to 3.6V, which makes it versatile for various low-voltage applications.
  • Low Standby Current: The PCA9515ADGKT is designed to consume minimal power, with a low standby current that helps in power-sensitive designs.
  • High Noise Immunity: With built-in hot-swap capability, this repeater is designed to suppress transient noise during live insertion and removal of I2C-bus-connected boards, enhancing system reliability.
  • 5V Tolerant I/O: Despite operating at lower voltages, the input and output ports of the PCA9515ADGKT are tolerant to 5V, providing compatibility with mixed-voltage systems.
  • No Direction Pin: The flow of data through the repeater is automatically determined without the need for a direction control pin, simplifying the design and reducing external component requirements.

Applications

The PCA9515ADGKT is suitable for a wide range of applications that require robust I2C or SMBus communications. These include:

  • Industrial control systems
  • Server and telecom infrastructure
  • Networking equipment
  • Consumer electronics
  • Medical and healthcare systems
  • Automotive networks

With its ability to maintain signal integrity over extended cable lengths and through electrically noisy environments, the PCA9515ADGKT from Texas Instruments is an ideal solution for enhancing I2C bus communication in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4217 $50.8557
51+ $1.9871 $101.3421
78+ $1.9250 $150.1500
108+ $1.8629 $201.1932
139+ $1.8008 $250.3112
186+ $1.6145 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess