EN
  • EN
  • DE

IP4044CX8/LF

Part No IP4044CX8/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.059" L x 0.059" W (1.50mm x 1.50mm)
Height 0.026" (0.65mm)
Win Source Part Number 068910-IP4044CX8/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4044CX8/LF CAD Model

Description

The IP4044CX8/LF is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the global semiconductor industry. This versatile component is engineered to provide robust protection and signal conditioning for a variety of applications, particularly in the realm of high-speed data lines and USB interfaces.

Key Features

  • ESD Protection: The IP4044CX8/LF offers exceptional Electrostatic Discharge (ESD) protection for sensitive electronic components, ensuring device longevity and reliability. It is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, safeguarding against common static electricity issues.
  • Low Capacitance: With its low capacitance design, this IC minimizes signal attenuation, making it ideal for preserving signal integrity in high-speed data lines. This feature is crucial for maintaining the performance of USB 2.0 interfaces and other high-frequency applications.
  • Integrated Circuitry: The device integrates multiple protective and filtering functions into a single package, thus reducing component count and saving valuable PCB space. This integration also simplifies the design process, accelerating time-to-market for new products.
  • Package: The IP4044CX8/LF comes in a compact SSOP8 package, which is not only space-efficient but also offers excellent thermal performance. This small footprint allows for its use in portable and space-constrained applications.

Applications

The IP4044CX8/LF is versatile enough to be used in a wide array of applications, including:

  • USB 2.0 power and data line protection
  • Mobile phones and other portable devices
  • Consumer electronics with high-speed data interfaces
  • Peripheral ports in desktops and laptops

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The IP4044CX8/LF is no exception, manufactured with precision and tested rigorously to ensure it meets the high reliability standards expected from NXP components.

Summary

In summary, the IP4044CX8/LF from NXP is a highly integrated, low-capacitance ESD protection device that is ideal for safeguarding high-speed data lines from damaging electrostatic discharges. Its compact form factor and integrated design make it a valuable addition to any electronic system requiring reliable data line protection.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess