EN
  • EN
  • DE
  • IT

IP4058CX8/LF/C,135

Part No IP4058CX8/LF/C,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD / EMI Filter 7-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.5k
Values R = 33 Ohms, 1.5 kOhms, C = 35pF
ESD Protection Yes
Operating Temperature Range -30°C ~ 85°C
Applications USB
Mounting SMD
Package 8-UFBGA, WLCSP
Dimension 0.075" L x 0.036" W (1.90mm x 0.91mm)
Height 0.026" (0.65mm)
Win Source Part Number 776823-IP4058CX8/LF/C,135
Popularity Medium
Supply and Demand Status Balance
Family Name IP4058CX8/LF/C,135
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4058CX8/LF/C,135 CAD Model

Description

NXP Semiconductors presents the IP4058CX8/LF/C,135, a high-performance Integrated Circuit (IC) designed to provide robust protection for sensitive electronics. This versatile component is engineered to safeguard against overvoltage transients, Electrostatic Discharge (ESD), and Cable Discharge Events (CDE), making it an ideal choice for a wide range of applications, including mobile phones, portable devices, and other sensitive electronics.

Key Features

  • ESD Protection: The IP4058CX8/LF/C,135 offers excellent ESD protection, meeting IEC61000-4-2 (Level 4) standards. This ensures that devices remain safe from the common threat of electrostatic discharge during handling and operation.
  • Low Capacitance: With its low loading capacitance, the IC is particularly suitable for protecting high-speed data lines without compromising signal integrity, making it perfect for applications that require unimpeded data flow.
  • Multi-Line Protection: This component is capable of protecting multiple lines, providing a compact and efficient solution for safeguarding several interfaces at once.
  • Lead-Free Package: The IP4058CX8/LF/C,135 comes in a lead-free, 8-pin package, aligning with current environmental regulations and ensuring compatibility with lead-free soldering processes.

Applications

The versatility of the IP4058CX8/LF/C,135 makes it suitable for a broad range of applications. It is commonly used in:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Consumer Electronics with High-Speed Interfaces

Quality and Reliability

NXP is renowned for its commitment to quality, and the IP4058CX8/LF/C,135 is no exception. Manufactured to high standards, this product is designed for reliability and performance in demanding conditions. It is a testament to NXP's dedication to providing components that enhance the durability and longevity of electronic devices.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6620 $59.9580
22+ $5.4666 $120.2652
33+ $5.2957 $174.7581
46+ $5.1247 $235.7362
59+ $4.9538 $292.2742
79+ $4.4421 $350.9259
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess